Nexperia B.V. 60 V, 1 A NPN medium power transistors BCX55-10,115

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed heatsink for improved thermal conductivity. The device supports a collector-emitter voltage of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Power dissipation is rated up to 0.50 W with a standard footprint, up to 0.95 W with a 1 cm² collector pad, and up to 1.35 W with a 6 cm² collector pad. DC current gain for the BCX55-10 variant is specified between 63 and 160 at V₃ₑ = 2 V and I₃ = 150 mA. Operating junction temperature ranges from -55 °C to 150 °C. Applications include linear voltage regulators, power management, low-side switches, MOSFET drivers, battery-driven devices, and amplifiers.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed heatsink for improved thermal conductivity. The device supports a collector-emitter voltage of 60 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Power dissipation is rated up to 0.50 W with a standard footprint, up to 0.95 W with a 1 cm² collector pad, and up to 1.35 W with a 6 cm² collector pad. DC current gain for the BCX55-10 variant is specified between 63 and 160 at V₃ₑ = 2 V and I₃ = 150 mA. Operating junction temperature ranges from -55 °C to 150 °C. Applications include linear voltage regulators, power management, low-side switches, MOSFET drivers, battery-driven devices, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BCX55-10,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BCX55-10,115
60 V, 1 A NPN medium power transistors BCX55-10,115
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCX55 SOT89 SC-62 BCX52 BCX55-10 BCX52-10 BCX55-16 BCX52-16 Features and benefits High current Three current gain selections High power dissipation capability Exposed heatsink for excellent thermal and electrical conductivity Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BCX55

SOT89

SC-62

BCX52

BCX55-10

BCX52-10

BCX55-16

BCX52-16

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Exposed heatsink for excellent thermal and electrical conductivity

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
60 V 1 A SOT-89 Bipolar Transistor
276-BCX55-10,115
60 V 1 A SOT-89 Bipolar Transistor 276-BCX55-10,115
60 V, 1 A NPN medium power transistor SOT-89 3-Pin Product overview: BCX55-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55-10,115 can be used for catalog matching and distributor lookup.

60 V, 1 A NPN medium power transistor SOT-89 3-Pin Product overview: BCX55-10,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX55-10,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX55-10,115 - 1022809-BCX55-10,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX55-10,115
1022809-BCX55-10,115
TRANSISTORS - Transistors (BJT) - Single - BCX55-10,115 1022809-BCX55-10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022809-BCX55-10,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 180MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022809-BCX55-10,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-4915-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4915-2-ND
Single Bipolar Transistors 1727-4915-2-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4915-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4915-6-ND
Single Bipolar Transistors 1727-4915-6-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4915-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4915-1-ND
Single Bipolar Transistors 1727-4915-1-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia - 93X3900 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia
93X3900
Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia 93X3900
Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia - 34R2978 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
34R2978
Trans, Npn, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia 34R2978
TRANS, NPN, 60V, 1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 60V, 1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCX55-10,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX55-10,115
Single Bipolar Transistors BCX55-10,115
TRANS NPN 60V 1A SOT89

TRANS NPN 60V 1A SOT89

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCX55-10,115 276-BCX55-10,115 1022809-BCX55-10,115 1727-4915-2-ND 93X3900 34R2978 BCX55-10,115
Product Name 60 V, 1 A NPN medium power transistors 60 V 1 A SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX55-10,115 Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 60 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia Trans, Npn, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT3; SOT89; SOT-89-3 SOT89; TO-243AA TO-3 TO-3 SOT89; TO-243AA
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Transistor Type Trans, Npn, 60V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data