NPN medium power transistors in a SOT89 (SC-62) surface-mounted plastic package, measuring 4.5 mm x 2.5 mm x 1.5 mm, with a collector-emitter voltage rating of 80 V and a continuous collector current of 1 A. The peak collector current is 2 A for pulses up to 1 ms. Power dissipation is rated at 0.50 W with a standard PCB footprint, up to 1.35 W with a 6 cm collector pad. Operating junction temperature ranges from -55 °C to 150 °C. The device is suitable for use in linear voltage regulators, MOSFET drivers, low-side switches, battery-driven devices, power management, and amplifiers.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package
Features and benefits
Applications
TRANS NPN 80V 1A SOT-89
TRANS NPN 80V 1A SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.25W Surface Mount SOT-89
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin
TRANS NPN 80V 1A SOT89
80V 1.25W 63@150mA,2V 1A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
NOW NEXPERIA BCX56 - SMALL SIGNA
| Nexperia B.V. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Power MOSFET | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX56,135 | 1727-BCX56,135DKR-ND | BCX56,135 | BCX56,135 | BCX56,135 | 28AK6293 | BCX56,135 | 554-BCX56,135 |
| Product Name | 80 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistor, Bipolar Rohs Compliant Nexperia | Single Bipolar Transistors | TRANS NPN 80V 1A SOT89 | |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | SOT89 | SOT89 | TO-3 | SOT89; TO-243AA | ||
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts |