Nexperia B.V. 60 V, 1 A NPN medium power transistors BCP55-10-QX

Description
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55-Q SOT223 SC73 BCP52-Q BCP55-10-Q BCP52-10-Q BCP55-16-Q BCP52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote Datasheet
Description
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55-Q SOT223 SC73 BCP52-Q BCP55-10-Q BCP52-10-Q BCP55-16-Q BCP52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A NPN medium power transistors - BCP55-10-QX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A NPN medium power transistors
BCP55-10-QX
60 V, 1 A NPN medium power transistors BCP55-10-QX
NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEITA BCP55-Q SOT223 SC73 BCP52-Q BCP55-10-Q BCP52-10-Q BCP55-16-Q BCP52-16-Q Features and benefits High current Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators Power management Low-side switches MOSFET drivers Battery-driven devices Amplifiers

NPN medium power transistor series in a small SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

- JEITA

BCP55-Q

SOT223

SC73

BCP52-Q

BCP55-10-Q

BCP52-10-Q

BCP55-16-Q

BCP52-16-Q

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • Power management
  • Low-side switches
  • MOSFET drivers
  • Battery-driven devices
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP55-10-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP55-10-QXCT-ND
Single Bipolar Transistors 1727-BCP55-10-QXCT-ND
TRANS NPN 60V 1A SOT-223

TRANS NPN 60V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP55-10-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP55-10-QXTR-ND
Single Bipolar Transistors 1727-BCP55-10-QXTR-ND
Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 60V 1A 180MHz 650mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP55-10-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP55-10-QXDKR-ND
Single Bipolar Transistors 1727-BCP55-10-QXDKR-ND
TRANS NPN 60V 1A SOT-223

TRANS NPN 60V 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP55-10-QX 1727-BCP55-10-QXCT-ND
Product Name 60 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25HZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers