PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package with an exposed heatsink for improved thermal and electrical conductivity. The device has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A for pulses up to 1 ms. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on an FR4 PCB. It is qualified to AEC-Q101 and suitable for automotive applications.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX53-QX | 1727-BCX53-QXTR-ND |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |