NPN/NPN matched double transistor in a SOT457 (SC-74) surface-mounted package, with fully isolated transistors. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA. Current gain (hFE) ranges from 200 to 450 at 5 V and 2 mA, with current gain matching between transistors of at least 0.9 and base-emitter voltage matching within 2 mV. The device is AEC-Q101 qualified and dissipates up to 380 mW total power. Operating junction temperature ranges from -65 to 150 °C.
NPN/NPN matched double transistor in a SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
PNP/PNP complement: BMC857DS
Features and benefits
Applications
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors TSOP 6-Pin Product overview: BCM847DS,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847DS,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 380mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 380mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 380mW Surface Mount 6-TSOP
TRANS 2NPN 45V 0.1A 6TSOP
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2NPN 45V 0.1A 6TSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCM847DS,135 | 277-BCM847DS,135 | 1727-5458-2-ND | 554-BCM847DS,135 | 28AK6198 | BCM847DS,135 |
| Product Name | NPN/NPN matched double transistor | Bipolar Transistor | Bipolar Transistor Arrays | TRANS 2NPN 45V 0.1A 6TSOP | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | TO-3 | AEC-Q100 | ||
| Polarity | NPN | NPN; NPN | ||||
| Transistor Grade / Operating Range | Automotive | |||||
| Transistor Technology / Material | SILICON |