PNP medium power transistors in a SOT223 (SC73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A. The device is qualified to AEC-Q101 for automotive applications and supports peak collector current up to -2 A. Power dissipation capability varies with PCB mounting, up to 1.8 W under specified conditions. Junction temperature ranges from -55 °C to 150 °C.
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN comlement
Nexperia
-
JEDEC
-
BCP53T-Q
SOT223
SC-73
BCP56T-Q
BCP53-10T-Q
BCP56-10T-Q
BCP53-16T-Q
BCP56-16T-Q
Features and benefits
Applications
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP53T-QF | 1727-BCP53T-QFTR-ND |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |