Nexperia B.V. 60 V, 1 A PNP medium power transistors BCP52,135

Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Description
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A and total power dissipation of up to 1.35 W under optimal mounting conditions. The device is AEC-Q101 qualified and features three distinct current gain selections. Thermal resistance from junction to ambient ranges from 93 K/W to 192 K/W depending on PCB mounting.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of -60 V and a continuous collector current of -1 A, with a peak collector current of -2 A and total power dissipation of up to 1.35 W under optimal mounting conditions. The device is AEC-Q101 qualified and features three distinct current gain selections. Thermal resistance from junction to ambient ranges from 93 K/W to 192 K/W depending on PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
60 V, 1 A PNP medium power transistors - BCP52,135 - Nexperia B.V.
Nijmegen, Netherlands
60 V, 1 A PNP medium power transistors
BCP52,135
60 V, 1 A PNP medium power transistors BCP52,135
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High current Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators High-side switches Battery-driven devices Power management MOSFET drivers Amplifiers

PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High current
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • High-side switches
  • Battery-driven devices
  • Power management
  • MOSFET drivers
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
Automotive 60V 1A 1350mW Bipolar Transistor
276-BCP52,135
Automotive 60V 1A 1350mW Bipolar Transistor 276-BCP52,135
Trans GP BJT PNP 60V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP52,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52,135 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 60V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP52,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP52,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP52,135 - 1022652-BCP52,135 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP52,135
1022652-BCP52,135
TRANSISTORS - Transistors (BJT) - Single - BCP52,135 1022652-BCP52,135
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022652-BCP52,135 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Power Management, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022652-BCP52,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Power Management, Industrial

Buy Now Datasheet
Single Bipolar Transistors - 1727-4886-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4886-6-ND
Single Bipolar Transistors 1727-4886-6-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-4886-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4886-2-ND
Single Bipolar Transistors 1727-4886-2-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-4886-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4886-1-ND
Single Bipolar Transistors 1727-4886-1-ND
Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 60V 1A 145MHz 1W Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP52,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP52,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP52,135
TRANS PNP 60V 1A SOT223

TRANS PNP 60V 1A SOT223

Supplier's Site
Single Bipolar Transistors - BCP52,135 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP52,135
Single Bipolar Transistors BCP52,135
TRANS PNP 60V 1A SOT223

TRANS PNP 60V 1A SOT223

Supplier's Site Datasheet
Transistor, Aec-Q101, Pnp, -60V, Sot-223; Transistor Polarity Nexperia - 32AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Aec-Q101, Pnp, -60V, Sot-223; Transistor Polarity Nexperia
32AC6683
Transistor, Aec-Q101, Pnp, -60V, Sot-223; Transistor Polarity Nexperia 32AC6683
TRANSISTOR, AEC-Q101, PNP, -60V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, AEC-Q101, PNP, -60V, SOT-223; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-60V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP52,135 276-BCP52,135 1022652-BCP52,135 1727-4886-6-ND BCP52,135 BCP52,135 32AC6683
Product Name 60 V, 1 A PNP medium power transistors Automotive 60V 1A 1350mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP52,135 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Transistor, Aec-Q101, Pnp, -60V, Sot-223; Transistor Polarity Nexperia
Package Type SOT223; SOT223 SOT223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA AEC-Q100 SOT223; TO-261-4, TO-261AA TO-3; SOT223
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCBO 60 volts
PD 1350 milliwatts
TJ -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data