NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector current of 100 mA, collector-emitter voltage of 30 V, and total power dissipation of 250 mW at 25°C. The devices feature matched current gain and current matching between transistors, with a junction temperature range of -65°C to 150°C. The part complies with IEC 60134 absolute maximum rating standards.
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Win Source Part Number: 1377135-BCV61,215
Category: Discrete Semiconductor Products - Transistors - Special Purpose
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: SOT-143B
Base Product Number: BCV61
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
Voltage - Rated: 30V
Applications: Current Mirror
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 100mA
Transistor Type: 2 NPN (Dual) Current Mirror
TRANS NPN 30V 100MA DUAL SOT143B Product overview: BCV61,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 30V, 100MA, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV61,215 can be used for catalog matching and distributor lookup.
TRANS NPN 30V 100MA DUAL SOT143B
TRANS, NPN, 30V, 100MHZ, SOT143B-4; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Power Dissipation Pd:250mW; DC Collector Current:100mA; DC Current Gain hFE:100hFE; Transistor Case Style:SOT-143B; No. of RoHS Compliant: Yes
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | BCV61,215 | 1377135-BCV61,215 | 294-BCV61,215 | BCV61,215 | 84Y9599 |
| Product Name | NPN general-purpose double transistors | Discrete Semiconductor Products - Transistors - Special Purpose | Dual 30V 100MA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Special Purpose | Trans, Npn, 30V, 100Mhz, Sot143B-4; Transistor Polarity Nexperia |
| Package Type | SOT143; SOT143B SOT143B | SOT3 | Tape & Reel (TR) | SOT143; SOT-143B | TO-3; SOT143 |
| Polarity | NPN | NPN | NPN | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | ||||
| VCBO | 30 volts |