Nexperia B.V. 80 V, 1 A PNP medium power transistors BCP53-10TX

Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. The part is AEC-Q101 qualified for automotive applications and supports three current gain selections. Power dissipation is up to 1.3 W with a 6 cm² collector pad on a single-sided FR4 PCB. Junction temperature ranges from -55 °C to 150 °C.

Datasheet Summary
Powered by GS/AI

PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A, with a peak collector current of -2 A. The part is AEC-Q101 qualified for automotive applications and supports three current gain selections. Power dissipation is up to 1.3 W with a 6 cm² collector pad on a single-sided FR4 PCB. Junction temperature ranges from -55 °C to 150 °C.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A PNP medium power transistors - BCP53-10TX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A PNP medium power transistors
BCP53-10TX
80 V, 1 A PNP medium power transistors BCP53-10TX
PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1. Product Overview Type number - Package - NPN complement Nexperia - JEITA - JEDEC BCP53T SOT223 SC-73 - BCP56T BCP53-10T BCP56-10T BCP53-16T BCP56-16T Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

PNP medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1. Product Overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEITA

-

JEDEC

BCP53T

SOT223

SC-73

-

BCP56T

BCP53-10T

BCP56-10T

BCP53-16T

BCP56-16T

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCP53-10TX - 1022656-BCP53-10TX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP53-10TX
1022656-BCP53-10TX
TRANSISTORS - Transistors (BJT) - Single - BCP53-10TX 1022656-BCP53-10TX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022656-BCP53-10TX Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 145MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 63 @ 150mA, 2V Maximum Power Dissipation: 1.35W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022656-BCP53-10TX
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 145MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 63 @ 150mA, 2V
Maximum Power Dissipation: 1.35W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-10TXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-10TXTR-ND
Single Bipolar Transistors 1727-BCP53-10TXTR-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP53-10TXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP53-10TXCT-ND
Single Bipolar Transistors 1727-BCP53-10TXCT-ND
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.35W Surface Mount SOT-223

Buy Now Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP53-10TX
80 V 1 A Bipolar Transistor 276-BCP53-10TX
BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-10TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10TX can be used for catalog matching and distributor lookup.

BCP53T Series - 80 V, 1 A PNP medium power transistors SC-73 4-Pin Product overview: BCP53-10TX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53-10TX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCP53-10TX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCP53-10TX
Single Bipolar Transistors BCP53-10TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site Datasheet
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia - 98Y2096 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia
98Y2096
Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia 98Y2096
TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, AEC-Q101, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-80V; Transition Frequency ft:145MHz; Power Dissipation Pd:650mW; DC Collector Current:-1A; DC Current Gain hFE:63hFE; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP53-10TX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP53-10TX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP53-10TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site
TRANS PNP 80V 1A SOT223 - 554-BCP53-10TX - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 80V 1A SOT223
554-BCP53-10TX
TRANS PNP 80V 1A SOT223 554-BCP53-10TX
TRANS PNP 80V 1A SOT223

TRANS PNP 80V 1A SOT223

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BCP53-10TX 1022656-BCP53-10TX 1727-BCP53-10TXTR-ND 276-BCP53-10TX BCP53-10TX 98Y2096 BCP53-10TX 554-BCP53-10TX
Product Name 80 V, 1 A PNP medium power transistors TRANSISTORS - Transistors (BJT) - Single - BCP53-10TX Single Bipolar Transistors 80 V 1 A Bipolar Transistor Single Bipolar Transistors Transistor, Bipolar, Aec-Q101, Pnp, -80V; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 80V 1A SOT223
Package Type SOT223; SOT223 SOT223 SOT3; SOT-223 SOT223; TO-261-4, TO-261AA SOT223; TO-261-4, TO-261AA TO-3 AEC-Q101
Polarity PNP; PNP PNP PNP; PNP PNP PNP; PNP
Transistor Grade / Operating Range Automotive
IC(max) 1000 milliamps -1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AR,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -50 volts
View Details
7 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers
NPN/PNP general purpose transistor - BC817DPN-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers