NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Rated for a maximum collector-emitter voltage of 45 V and a continuous collector current of 100 mA. DC current gain ranges from 380 to 630 at V_CE = 5 V and I_C = 2 mA. Qualified to AEC-Q101 for automotive applications. Total power dissipation is 250 mW at ambient temperatures up to 25 °C. Junction temperature is rated to 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BCX71K-Q
Features and benefits
Applications
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX70K-QVL | 1727-BCX70K-QVLTR-ND |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 250 milliwatts |