PNP general-purpose double transistors in a small SOT143B surface-mounted plastic package, configured as matched pairs for current mirror applications and temperature-independ
PNP general-purpose double transistors in a small SOT143B Surface-Mounted
Device (SMD) plastic package.
Features and benefits
Applications
BCV62 - PNP general-purpose double transistors SOT-143 4-Pin Product overview: BCV62B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV62B,235 can be used for catalog matching and distributor lookup.
TRANS PNP 30V 100MA DUAL SOT143B
TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Transistors |
| Product Number | BCV62B,235 | 294-BCV62B,235 | BCV62B,235 | 28AK6251 |
| Product Name | PNP general-purpose double transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Special Purpose | Transistor Rohs Compliant Nexperia |
| Package Type | SOT143; SOT143B SOT143B | SOT143; SOT-143B | TO-3 |