Nexperia B.V. Transistor Polarity Nexperia BSH111BKR.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:335mA; On Resistance Rds(on):2.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:335mA; On Resistance Rds(on):2.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nexperia - 23AC2922 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nexperia
23AC2922
Transistor Polarity Nexperia 23AC2922
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:335mA; On Resistance Rds(on):2.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:335mA; On Resistance Rds(on):2.3ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23AC2922
Product Name Transistor Polarity Nexperia
Transistor Type Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details
20 V, 2 A NPN medium power transistor - BC68PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
9 suppliers
Single IGBTs - 448-AIKB50N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
5 suppliers