PNP/PNP matched double transistor in an ultra small SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm. Each transistor has a collector-emitter voltage rating of -45 V and a collector current of -100 mA, with a total device power dissipation of 300 mW at 25 °C. The device features current gain matching and base-emitter voltage matching, with a maximum mismatch of 2 mV in V_BE. Junction temperature ranges from -65 °C to 150 °C. The part is designed for current mirror and differential amplifier applications.
PNP/PNP matched double transistor in an an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 45V 100mA 175MHz 300mW Surface Mount SOT-666
BCM857BV; BCM857BS; BCM857DS - PNP/PNP matched double transistors SOT 6-Pin Product overview: BCM857BV,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM857BV,115 can be used for catalog matching and distributor lookup.
TRANS 2PNP 45V 0.1A SOT666
TRANS, DUAL PNP, -45V, SOT-666-6; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; Power Dissipation Pd:300mW; DC Collector Current:-100mA; DC Current Gain hFE:290hFE; Transistor Case Style:SOT-666; No. of RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCM857BV,115 | 1727-5459-2-ND | 277-BCM857BV,115 | BCM857BV,115 | 82AC9887 |
| Product Name | PNP/PNP matched double transistor | Bipolar Transistor Arrays | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Dual Pnp, -45V, Sot-666-6; Transistor Polarity Nexperia |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | TO-3 | ||
| Polarity | PNP | PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |