Nexperia B.V. 45 V, 1 A NPN medium power transistors BCX54Z

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote Datasheet
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A NPN medium power transistors - BCX54Z - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A NPN medium power transistors
BCX54Z
45 V, 1 A NPN medium power transistors BCX54Z
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Battery-driven devices
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX54ZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54ZTR-ND
Single Bipolar Transistors 1727-BCX54ZTR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX54ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54ZDKR-ND
Single Bipolar Transistors 1727-BCX54ZDKR-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX54ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX54ZCT-ND
Single Bipolar Transistors 1727-BCX54ZCT-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 500mW Surface Mount SOT-89

Buy Now Datasheet
Trans, Npn, 45V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia - 54AH2906 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia
54AH2906
Trans, Npn, 45V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia 54AH2906
TRANS, NPN, 45V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

TRANS, NPN, 45V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX54Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX54Z
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX54Z
TRANS NPN 45V 1A SOT89

TRANS NPN 45V 1A SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCX54Z 1727-BCX54ZTR-ND 54AH2906 BCX54Z
Product Name 45 V, 1 A NPN medium power transistors Single Bipolar Transistors Trans, Npn, 45V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 SOT89; TO-243AA TO-3
Polarity NPN NPN
Transistor Type Trans, Npn, 45V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40HZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
NPN general purpose double transistor - BC846SZ - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
7 suppliers