PNP/PNP matched double transistors in SOT457 (SC-74) small surface-mounted plastic package, fully isolated internally, with a collector-emitter voltage rating of -65 V and a collector current rating of -100 mA per transistor. The devices feature current gain matching and base-emitter voltage matching, with a typical gain matching ratio of 0.9 to 1 and base-emitter voltage matching within 2 mV. Operating junction temperature range is -55 °C to 150 °C, and total power dissipation is 380 mW per device. The part meets IEC 60134 for limiting values and is not automotive qualified.
PNP/PNP matched double transistors in SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
Features and benefits
Applications
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 380mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 380mW Surface Mount 6-TSOP
Bipolar (BJT) Transistor Array 2 PNP (Dual) Matched Pair 65V 100mA 175MHz 380mW Surface Mount 6-TSOP
TRANS 2PNP 65V 0.1A 6TSOP Product overview: BCM856DS,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM856DS,115 can be used for catalog matching and distributor lookup.
TRANSISTOR,PNP/PNP MATCHED,SOT457; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-65V; DC Collector Current:-100mA; Power Dissipation Pd:380mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Product Range:- RoHS Compliant: Yes
TRANS 2PNP 65V 0.1A 6TSOP
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCM856DS,115 | 1727-5391-6-ND | 277-BCM856DS,115 | 83R9411 | BCM856DS,115 |
| Product Name | 65 V, 100 mA PNP/PNP matched double transistors | Bipolar Transistor Arrays | 65V 0.1A Bipolar Transistor | Transistor,pnp/pnp Matched,sot457; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | Tape & Reel (TR) | TO-3 | AEC-Q100 |
| Polarity | PNP | PNP | PNP | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps |