NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports high power dissipation and is qualified to AEC-Q101 for automotive applications. Thermal performance varies with PCB mounting: power dissipation up to 1.8 W and thermal resistance as low as 70 K/W are achievable with a 4-layer copper PCB and a 1 cm² collector pad. DC current gain ranges from 63 to 250 depending on variant, with saturation voltage under 500 mV at 500 mA collector current. Transition frequency is 155 MHz typical.
NPN medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BCP54T-Q
SOT223
SC-73
BCP51T-Q
BCP54-10T-Q
BCP51-10T-Q
BCP54-16T-Q
BCP51-16T-Q
Features and benefits
Applications
BCP54T-Q/SOT223/SC-7
BCP54T-Q/SOT223/SC-7
BCP54T-Q/SOT223/SC-7
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP54T-QF | 1727-BCP54T-QFCT-ND |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |