PNP high-voltage transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm. Maximum collector-emitter voltage is -250 V and maximum collector current is -50 mA. Power dissipation is up to 1.1 W with a 6 cm² collector pad. Junction temperature ranges from -65 °C to 150 °C. Features a DC current gain (hFE) of at least 50 at -20 V and -25 mA. Used in video output stages. Marked with code DB. Compliant with IEC 60134 for limiting values. Non-automotive qualified.
PNP high-voltage transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: BF622
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913299-BF623,115
Series: Automotive, AEC-Q101
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 250 V 50 mA 60MHz 1.1 W Surface Mount SOT-89
Package: TO-243AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BF623
Categories: Discrete Semiconductor Products
Case / Package: SOT-89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BF623,115-ND, 1727-5405-1, 1727-5405-2, 1727-5405-6, 568-6848-2, 568-6848-1, BF623 T/R, 568-6848-6, 933387870115, 568-6848-2-ND, BF623115, 568-6848-1-ND, BF623 T/R-ND, 568-6848-6-ND
TRANS PNP 250V 0.05A SOT89 Product overview: BF623,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF623,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 1.1W Surface Mount SOT-89
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 1.1W Surface Mount SOT-89
TRANS PNP 250V 0.05A SOT89
TRANSISTOR, AEC-Q101, PNP, -250V, TO-243; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-250V; Transition Frequency ft:60MHz; Power Dissipation Pd:500mW; DC Collector Current:-50mA; DC Current Gain hFE:50hFE; TransistorRoHS Compliant: Yes
TRANS PNP 250V 0.05A SOT89
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BF623,115 | 913299-BF623,115 | 276-BF623,115 | 1727-BF623,115CT-ND | BF623,115 | 32AC6695 | BF623,115 |
| Product Name | PNP high-voltage transistor | TRANSISTORS - Transistors (BJT) - Single - BF623,115 | 250V 0.05A SOT89 Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Transistor, Aec-Q101, Pnp, -250V, To-243; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89; SOT-89 | Tape & Reel (TR) | SOT89; TO-243AA | SOT89; TO-243AA | TO-3 | AEC-Q101 |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 50 milliamps | 50 milliamps | |||||
| VCEO | 250 volts | 250 volts | 0.8000 volts |