PNP high-voltage transistor in a SOT223 surface-mounted plastic package, measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -250 V and a collector current rating of -100 mA. It features a maximum total power dissipation of 1.2 W and a junction temperature rating of 150 °C. The device has a typical feedback capacitance of 2.5 pF and a transition frequency of 60 MHz. The NPN complement is BF722.
PNP high-voltage transistor in a SOT223 Surface-Mounted Device (SMD) plastic package.
NPN complement: BF722
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 250V 100mA 60MHz 1.2W Surface Mount SOT-223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023204-BF723,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 600mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Imaging, Video & Vision, Signal Processing, Power Management
BF723 - PNP high-voltage transistor SC-73 4-Pin Product overview: BF723,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF723,115 can be used for catalog matching and distributor lookup.
TRANS PNP 250V 0.1A SOT223
Bipolar (BJT) Single Transistor, PNP, -250 V, 60 MHz, 1.2 W, -100 mA, 50 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -250 V, 60 MHz, 1.2 W, -100 mA, 50 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BF723,115 | 1727-5414-2-ND | 1023204-BF723,115 | 276-BF723,115 | BF723,115 | 93X3941 |
| Product Name | PNP high voltage transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BF723,115 | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Pnp, -250 V, 60 Mhz, 1.2 W, -100 Ma, 50 Rohs Compliant Nexperia |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | AEC-Q101 | TO-3 | |
| Polarity | PNP | PNP; PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive |