Nexperia B.V. PNP high voltage transistor BF823,215

Description
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment
Request a Quote
Description
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high voltage transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 250 V and a maximum collector current of 50 mA. It is AEC-Q101 qualified for automotive applications and suited for telephony and professional communication equipment. NPN complementary devices are BF820 and BF822.

Datasheet Summary
Powered by GS/AI

PNP high voltage transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, with a maximum collector-emitter voltage of 250 V and a maximum collector current of 50 mA. It is AEC-Q101 qualified for automotive applications and suited for telephony and professional communication equipment. NPN complementary devices are BF820 and BF822.

Suppliers

Company
Product
Description
Supplier Links
PNP high voltage transistor - BF823,215 - Nexperia B.V.
Nijmegen, Netherlands
PNP high voltage transistor
BF823,215
PNP high voltage transistor BF823,215
PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complements: BF820 and BF822 Features and benefits Low current (max. 50 mA) High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication equipment

PNP transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complements: BF820 and BF822

Features and benefits

  • Low current (max. 50 mA)
  • High voltage (max. 300 V)
  • AEC-Q101 qualified

Applications

  • Telephony and professional communication equipment
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BF823,215 - 1023210-BF823,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BF823,215
1023210-BF823,215
TRANSISTORS - Transistors (BJT) - Single - BF823,215 1023210-BF823,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1023210-BF823,215 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 60MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236AB (SOT23) Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 250V Max Vce (sat): 800mV @ 5mA, 30mA Collector Cut-off Current(Max): 10nA (ICBO) Typical Gain (hFE) (Min): 50 @ 25mA, 20V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1023210-BF823,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 60MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 250V
Max Vce (sat): 800mV @ 5mA, 30mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 25mA, 20V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 1727-5479-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5479-1-ND
Single Bipolar Transistors 1727-5479-1-ND
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5479-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5479-6-ND
Single Bipolar Transistors 1727-5479-6-ND
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5479-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5479-2-ND
Single Bipolar Transistors 1727-5479-2-ND
Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP 250V 50mA 60MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
250V 0.05A Bipolar Transistor
276-BF823,215
250V 0.05A Bipolar Transistor 276-BF823,215
TRANS PNP 250V 0.05A TO236AB Product overview: BF823,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF823,215 can be used for catalog matching and distributor lookup.

TRANS PNP 250V 0.05A TO236AB Product overview: BF823,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF823,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BF823,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BF823,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BF823,215
TRANS PNP 250V 0.05A TO236AB

TRANS PNP 250V 0.05A TO236AB

Supplier's Site
TRANS PNP 250V 0.05A SOT23 - 554-BF823,215 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 250V 0.05A SOT23
554-BF823,215
TRANS PNP 250V 0.05A SOT23 554-BF823,215
TRANS PNP 250V 0.05A SOT23

TRANS PNP 250V 0.05A SOT23

Supplier's Site
Trans, Bipol, Pnp, 250V, 0.05A, To-236Ab Rohs Compliant Nexperia - 73AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Bipol, Pnp, 250V, 0.05A, To-236Ab Rohs Compliant Nexperia
73AH9732
Trans, Bipol, Pnp, 250V, 0.05A, To-236Ab Rohs Compliant Nexperia 73AH9732
TRANS, BIPOL, PNP, 250V, 0.05A, TO-236AB ROHS COMPLIANT: YES

TRANS, BIPOL, PNP, 250V, 0.05A, TO-236AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number BF823,215 1023210-BF823,215 1727-5479-1-ND 276-BF823,215 BF823,215 554-BF823,215 73AH9732
Product Name PNP high voltage transistor TRANSISTORS - Transistors (BJT) - Single - BF823,215 Single Bipolar Transistors 250V 0.05A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 250V 0.05A SOT23 Trans, Bipol, Pnp, 250V, 0.05A, To-236Ab Rohs Compliant Nexperia
Package Type SOT23; SOT23 SOT23 SOT3; TO-236AB (SOT23) SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) AEC-Q101 TO-3
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Transistor Grade / Operating Range Automotive
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 50 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 500 mA NPN general-purpose transistor - 2PD602ASL-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
NPN general purpose double transistor - BC846S-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
View Details
3 suppliers