NPN small-signal Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm. Collector current is rated up to 500 mA, collector-emitter voltage up to 60 V, and DC current gain exceeds 10000 at 100 mA collector current. The device is qualified to AEC-Q101 for automotive applications and is intended for preamplifier input stages.
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV48-Q
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV49-QF |
| Product Name | NPN Darlington transistor |
| IC(max) | 500 milliamps |