PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, rated for a collector-emitter voltage of -80 V and a continuous collector current of -1 A. Peak collector current is -2 A for pulses up to 1 ms. Power dissipation is up to 1.35 W with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W with the same pad. DC current gain ranges from 63 to 250 depending on variant, with base-emitter voltage of -1 V at -500 mA collector current. Device meets IEC 60134 absolute maximum rating system and is not automotive qualified.
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Trans GP BJT PNP 80V 1A 1350mW Automotive 4-Pin(3+Tab) SC-73 T/R Product overview: BCP53,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 1350mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 1350mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP53,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1W Surface Mount SOT-223
80V 1W 63@150mA,2V 1A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
Bipolar (BJT) Single Transistor, PNP, -80 V, 145 MHz, 650 mW, -1 A, 63 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, 80 V, 145 MHz, 650 mW, 1 A, 63 RoHS Compliant: Yes
TRANS PNP 80V 1A SOT223
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCP53,115 | 276-BCP53,115 | 1727-BCP53,115DKR-ND | BCP53,115 | 93X3869 | BCP53,115 | BCP53,115 |
| Product Name | 80 V, 1 A PNP medium power transistors | Automotive 80V 1A 1350mW Bipolar Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 650 Mw, -1 A, 63 Rohs Compliant Nexperia | Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | SOT223 | TO-3 | SOT223; TO-261-4, TO-261AA | AEC-Q100 | |
| Polarity | PNP | PNP | PNP | PNP; PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||||
| IC(max) | 1000 milliamps | 1000 milliamps | |||||
| VCEO | 80 volts | 80 volts |