Nexperia B.V. 45 V, 1 A NPN medium power transistors BCX54,115

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors for general-purpose amplification and switching, housed in a SOT89 (SC-62) surface-mounted package with dimensions of 4.6 mm × 4.25 mm × 1.6 mm. The device supports a maximum collector-emitter voltage of 45 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Power dissipation is rated up to 1.35 W when mounted on a 6 cm² collector pad. DC current gain ranges from 63 to 250 depending on the variant. Thermal resistance from junction to ambient is 93 K/W under optimal mounting conditions. The part is not automotive qualified and does not meet AEC-Q101.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors for general-purpose amplification and switching, housed in a SOT89 (SC-62) surface-mounted package with dimensions of 4.6 mm × 4.25 mm × 1.6 mm. The device supports a maximum collector-emitter voltage of 45 V, a continuous collector current of 1 A, and a peak collector current of 2 A. Power dissipation is rated up to 1.35 W when mounted on a 6 cm² collector pad. DC current gain ranges from 63 to 250 depending on the variant. Thermal resistance from junction to ambient is 93 K/W under optimal mounting conditions. The part is not automotive qualified and does not meet AEC-Q101.

Suppliers

Company
Product
Description
Supplier Links
45 V, 1 A NPN medium power transistors - BCX54,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 1 A NPN medium power transistors
BCX54,115
45 V, 1 A NPN medium power transistors BCX54,115
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability AEC-Q101 qualified Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • AEC-Q101 qualified

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Battery-driven devices
  • Power management
  • Amplifiers
Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX54,115 - 809687-BCX54,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX54,115
809687-BCX54,115
TRANSISTORS - Transistors (BJT) - Single - BCX54,115 809687-BCX54,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 809687-BCX54,115 Packaging: Reel Mounting Style: SMD Power - Max: 1.25W Transistor Type: NPN Frequency - Transition: 180MHz Supplier Device Package: SOT-89 Temperature Range - Operating: 150°C Manufacturer Package: TO-243AA Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 45V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA Part Number Series: BCX54 DC Current Gain (hFE) (Min) at Ic, Vce: 63 at 150mA, 2V

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 809687-BCX54,115
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.25W
Transistor Type: NPN
Frequency - Transition: 180MHz
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
Part Number Series: BCX54
DC Current Gain (hFE) (Min) at Ic, Vce: 63 at 150mA, 2V

Buy Now
Bipolar Transistors - 6571845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
6571845
Bipolar Transistors 6571845
Nexperia BCX54,115 Transistor

Nexperia BCX54,115 Transistor

Supplier's Site
Bipolar Transistors - 1787044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787044
Bipolar Transistors 1787044
Nexperia BCX54,115 Transistor

Nexperia BCX54,115 Transistor

Supplier's Site
Single Bipolar Transistors - 1727-4914-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4914-1-ND
Single Bipolar Transistors 1727-4914-1-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4914-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4914-2-ND
Single Bipolar Transistors 1727-4914-2-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-4914-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4914-6-ND
Single Bipolar Transistors 1727-4914-6-ND
Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN 45V 1A 180MHz 1.25W Surface Mount SOT-89

Buy Now Datasheet
Trans, Npn, 45V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia - 93T1433 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
93T1433
Trans, Npn, 45V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia 93T1433
TRANS, NPN, 45V, 1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANS, NPN, 45V, 1A, 150DEG C, 0.5W; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:500mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 45 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia - 93X3899 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 45 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia
93X3899
Bipolar (Bjt) Single Transistor, Npn, 45 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia 93X3899
Bipolar (BJT) Single Transistor, NPN, 45 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 45 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BCX54,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BCX54,115
Single Bipolar Transistors BCX54,115
TRANS NPN 45V 1A SOT89

TRANS NPN 45V 1A SOT89

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX54,115 809687-BCX54,115 6571845 1727-4914-1-ND 93T1433 93X3899 BCX54,115
Product Name 45 V, 1 A NPN medium power transistors TRANSISTORS - Transistors (BJT) - Single - BCX54,115 Bipolar Transistors Single Bipolar Transistors Trans, Npn, 45V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia Bipolar (Bjt) Single Transistor, Npn, 45 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia Single Bipolar Transistors
Package Type SOT89; SOT89 SOT89 SOT3; SOT89 Upak SOT89; TO-243AA TO-3 TO-3 SOT89; TO-243AA
Polarity NPN NPN NPN NPN NPN NPN; NPN
Number of units in IC 1
Transistor Type Trans, Npn, 45V, 1A, 150Deg C, 0.5W; Transistor Polarity Nexperia
IC(max) 1000 milliamps
Unlock Full Specs
to access all available technical data