NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) surface-mounted plastic package, with internally isolated transistors. Each transistor has a collector-emitter voltage rating of 65 V and a collector current rating of 100 mA. The device exhibits current gain matching with a ratio of 0.9 to 1 and base-emitter voltage matching within 2 mV. It is qualified to AEC-Q101 for automotive applications. Maximum total power dissipation is 300 mW at 25 °C ambient temperature. The junction temperature range is from -55 °C to 150 °C.
NPN/NPN matched double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device(SMD) plastic package. The transistors are fully isolated internally.
Features and benefits
Applications
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
TRANS 2NPN 65V 100MA 6-TSSOP
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCM846BS-QX | 1727-BCM846BS-QXTR-ND |
| Product Name | NPN/NPN matched double transistor | Bipolar Transistor Arrays |
| Package Type | SOT363-3 SOT363-3 | 6-TSSOP, SC-88, SOT-363 |