PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT-89
TRANS PNP 45V 1A SOT-89
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCX51-16-QX | 1727-BCX51-16-QXTR-ND |
| Product Name | 45 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA |