Nexperia B.V. Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
50 V, 500 mA NPN/NPN double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors...
500 mA NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and...
500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101...
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors...
500 mA, 50 V NPN/PNP double Resistor-Equipped Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 Features and benefits 500 mA output current capability...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT2907AYS-Q Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT2907AYS Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS-Q Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double PNP complement: PMBT4403YS Features and benefits Double general-purpose switching transistor High current (max. 600...
Double NPN switching transistor in an ultra small DFN1412-6 (SOT1268) leadless Surface-Mounted Device (SMD) plastic package. Features and benefits Leadless ultra small SMD plastic package Reduces component count Reduces pick...
Double PNP switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double NPN complement: PMBT2222AYS-Q Features and benefits Double general-purpose switching transistor Qualified according to AEC-Q101...
Double PNP switching transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Double NPN complement: PMBT2222AYS Features and benefits Double general-purpose switching transistor AEC-Q101 qualified Applications Switching...
Double PNP switching transistor in a very small SOT363-3 (SS-88) Surface-Mounted Device (SMD) plastic package. Double NPN complement: PMBT4401YS Features and benefits Double general-purpose switching transistor AEC-Q101 qualified Applications Switching...
Intermediate level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications...
Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications...
NPN 500 mA Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZT Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design...
NPN Darlington transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA64 Features and benefits High current (max. 500 mA) Low voltage (max. 30 V) High DC...
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56-Q Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Qualified...
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA56 Features and benefits High current (max. 500 mA) Low voltage (max. 80 V) Applications...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60406PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60410PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60410PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60415PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60415PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60603PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60603PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60606PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60606PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61002PYC Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61002PYCLH Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61003PY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61006PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61006PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61010PY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT61010PY Features and benefits High thermal power dissipation capability High temperature applications up...
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) AEC-Q101 qualified Applications General...
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Qualified according to AEC-Q101...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) Qualified according to AEC-Q101 and...
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBTA92 Features and benefits High voltage (max. 300 V) AEC-Q101 qualified Applications Telephony and professional communication...
NPN high-voltage transistor in a SOT23 plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 160 V) Applications General purpose
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1...
NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WMB. Features and benefits 100 mA output current capability Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YT-Q Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YT Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET-Q Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VT-Q Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WT-Q Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET-Q Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123ET-Q Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123ET Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability...
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT-Q Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143EU-Q Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144VM Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick...
NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component...
NPN single switching transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906MB. Features and benefits Single general-purpose switching transistor Ultra small SMD plastic...
NPN single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906M Features and benefits Single general-purpose switching transistor Board-space reduction Ultra small...
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 30 V) AEC-Q101 qualified Applications Switching...
NPN switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified Applications Switching...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO = 40 V...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according...
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403 Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Applications Industrial...
NPN switching transistor in a SOT23 plastic package. Features and benefits Low current (max. 200 mA) Low voltage (max. 15 V). AEC-Q101 qualified Applications High-speed switching, especially in portable equipment.
NPN switching transistor in an ultra small DFN1006-3 (SOT883) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AM Features and benefits High current (max. 600 mA) Low voltage (max. 40V)...
NPN switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907AMB Features and benefits High current (max. 600 mA) Low voltage (max. 40V)...
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Leadless ultra small SMD plastic package...
NPN switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PMBT2907AQA Features and benefits High current (max.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) AEC-Q101 qualified Applications General purpose switching...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Qualified according to AEC-Q101 and recommended...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 50 V) Applications General purpose switching and amplification...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 50 V) Qualified according to AEC-Q101 and recommended...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBS3906 Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V) Applications General-purpose switching...
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBS3906 Features and benefits Low current (max. 100 mA) Low voltage (max. 40 V) Qualified according to...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 PNP/PNP complement: PEMB2 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD13 PNP/PNP complement: PEMB13 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 PNP/PNP complement: PEMB11 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB9 NPN/PNP complement: PEMD9 Features and benefits 100 mA output...
NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/NPN double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Double general-purpose switching transistor Board-space reduction Ultra small and flat...
NPN/NPN double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PEMT1 Features and benefits 300 mW total power dissipation Very small 1.6...
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose double transistor Board-space reduction Applications General-purpose switching and amplification
NPN/NPN general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose double transistor Board-space reduction Qualified according to AEC-Q101 and recommended for...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030NK-Q. PNP/PNP complement: PHPT610035PK-Q NPN/PNP complement: PHPT610035NPK-Q Features and benefits Current...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030NK. PNP/PNP complement: PHPT610035PK NPN/PNP complement: PHPT610035NPK Features and benefits Current...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up...
NPN/NPN high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. PNP/PNP complement: PHPT610030PK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability...
NPN/NPN Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PIMC31PA PNP/PNP complement: PIMP31PA Features and benefits 500 mA output current...
NPN/NPN Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PIMC32PA PNP/PNP complement: PIMP32PA Features and benefits 500 mA output current...
NPN/NPN Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/PNP complement: PIMC31PAS-Q PNP/PNP complement: PIMP31PAS-Q Features and benefits...
NPN/NPN Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/PNP complement: PIMC32PAS-Q PNP/PNP complement: PIMP32PAS-Q Features and benefits...
NPN/NPN Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PIMP32-Q NPN/PNP complement: PIMC32-Q Features and benefits 500 mA output current capability Built-in...
NPN/NPN Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PIMP32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in...
NPN/NPN resistor-equipped double transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD10 PNP/PNP complement: PEMB10 Features and benefits 100 mA output...
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit...
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD20 PNP/PNP complement: PEMB20 Features and benefits Built-in bias resistors Simplifies...
NPN/NPN Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplified circuit design Reduces component count Reduces...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD14 PNP/PNP complement: PEMB14 Features and benefits Built-in bias resistors Simplified...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD16 PNP/PNP complement: PEMB16 Features and benefits Built-in bias resistors Simplified...
NPN/NPN Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD4 Features and benefits Built-in bias resistors Simplified circuit design Reduction...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH10 PNP/PNP complement: PEMB10 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH13 PNP/PNP complement: PEMB13 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH15 PNP/PNP complement: PEMB15 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH16 PNP/PNP complement: PEMB16 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH2 PNP/PNP complement: PEMB2 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH30 PNP/PNP complement: PEMB30 Features and benefits 100 mA output...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH4 PNP/PNP complement: PEMB4 Features and benefits Built-in bias resistors...
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH9 PNP/PNP complement: PEMB9 Features and benefits 100 mA output...
NPN/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS PNP/PNP complement: PMBT3906VS Features and benefits Double general-purpose switching transistor...
NPN/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 x 1.2 mm...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS-Q PNP/PNP complement: PMBT3906YS-Q Features and benefits General-purpose double transistor Board-space reduction Qualified...
NPN/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS PNP/PNP complement: PMBT3906YS Features and benefits General-purpose double transistor Board-space reduction AEC-Q101...
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs AEC-Q101...
NPN/PNP general-purpose double transistors in a very small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits Simplified circuit design Reduced component count Reduced pick and place costs Qualified...
NPN/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK-Q PNP/PNP complement: PHPT610030PK-Q Features and benefits High thermal power dissipation capability...
NPN/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK PNP/PNP complement: PHPT610030PK Features and benefits High thermal power dissipation capability...
NPN/PNP low VCEsat double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package. Features and benefits 300 mW total power dissipation Very small 1.6 x...
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31PA PNP/PNP complement: PIMP31PA Features and benefits 500 mA output current...
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32PA PNP/PNP complement: PIMP32PA Features and benefits 500 mA output current...
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/NPN complement: PIMN31PAS-Q PNP/PNP complement: PIMP31PAS-Q Features and benefits...
NPN/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/NPN complement: PIMN32PAS-Q PNP/PNP complement: PIMP32PAS-Q Features and benefits...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32-Q PNP/PNP complement: PIMP32-Q Features and benefits 500 mA output current capability Built-in...
NPN/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 PNP/PNP complement: PIMP32 Features and benefits 500 mA output current capability Built-in...
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH1 PNP/PNP complement: PEMB1 Features and benefits 100 mA output...
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB11 NPN/NPN complement: PEMH11 Features and benefits 100 mA output...
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH20 PNP/PNP complement: PEMB20 Features and benefits Built-in bias resistors Simplifies...
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB24 Features and benefits Built-in bias resistors Simplifies circuit design Reduces...
NPN/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. PNP/PNP complement: PEMB14 NPN/NPN complement: PEMH14 Features and benefits Built-in bias resistors Simplifies...
NPN/PNP Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PEMH7 PNP/PNP complement: PEMB3 Features and benefits Built-in bias resistors Simplifies circuit...
NPN/PNP Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component...
NPN/PNP switching double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT2222AYS-Q PNP/PNP complement: PMBT2907AYS-Q Features and benefits Double general-purpose switching transistor High current...
PNP general-purpose transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBS3904 Features and benefits 100 mA collector current capability Applications General-purpose switching and amplification
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60406NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60410NY Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60415NY Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60603NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60603NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60606NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60606NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60610NY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT60610NY Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61002NYCLH. Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61003NY Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61006NY-Q Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61006NY Features and benefits High thermal power dissipation capability High temperature applications up...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY-Q Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY. Features and benefits High thermal power dissipation capability Suitable for high temperature...
PNP single switching transistor in a SOT883 (SC-101) leadless ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904M. Features and benefits Single general-purpose switching transistor Board-space reduction AEC-Q101 qualified...
PNP switching transistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. Features and benefits Single general-purpose switching transistor Ultra small SMD plastic package Board-space reduction Low...
PNP switching transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222 60V variant: PMBT2907A Features and benefits Single general-purpose switching transistor Applications Switching and linear...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High current (max. 600 mA) Collector-emitter voltage VCEO = 40 V Qualified according to...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222-Q 60V variant: PMBT2907A-Q Features and benefits Single general-purpose switching transistor Qualified according to AEC-Q101 and...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A-Q Features and benefits Single general-purpose switching transistor Qualified according to AEC-Q101 and recommended for use...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222A 40V variant: PMBT2907 Features and benefits Single general-purpose switching transistor Applications Switching and linear amplification...
PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT4401 Features and benefits High current (max. 600 mA) Collector-emitter voltage VCEO = 40 V...
PNP switching transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904-Q Features and benefits Collector-emitter voltage VCEO = - 40 V Collector-current capability IC...
PNP switching transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT3904 Features and benefits Collector-emitter voltage VCEO = - 40 V Collector-current capability IC...
PNP switching transistor in an ultra small DFN1006-3 (SOT883) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AM Features and benefits High current (max. 600 mA) Low voltage (max. 60...
PNP switching transistor in an ultra small DFN1006B-3 (SOT883B) leadless Surface-Mounted Device (SMD) plastic package. NPN complement: PMBT2222AMB Features and benefits High current (max. 600 mA) Low voltage (max. 60V)...
PNP switching transistor in an ultra small DFN1010D-3 (SOT1215) leadless Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN complement: PMBT2222AQA Features and benefits High current (max.
PNP transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits 600 mW total power dissipation Low current (max. 100 mA) Low voltage (max. 40...
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD10 NPN/NPN complement: PEMH10 Features and benefits 100 mA output current...
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD12 NPN/NPN complement: PEMH2 Features and benefits 100 mA output current...
PNP/PNP double Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD9 NPN/NPN complement: PEMH9 Features and benefits 100 mA output current...
PNP/PNP double Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies...
PNP/PNP double switching transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904VS NPN/PNP complement: PMBT3946VPN Features and benefits Double general-purpose switching transistor...
PNP/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PEMX1 Features and benefits 300 mW total power dissipation Very small 1.6...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS-Q NPN/PNP complement: PMBT3946YPN-Q Features and benefits General-purpose double transistor Board-space reduction Qualified...
PNP/PNP general-purpose double transistor in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PMBT3904YS NPN/PNP complement: PMBT3946YPN Features and benefits General-purpose double transistor Board-space reduction Applications...
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK-Q NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability...
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. NPN/NPN complement: PHPT610030NK NPN/PNP complement: PHPT610030NPK Features and benefits High thermal power dissipation capability...
PNP/PNP high power matched double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030PK-Q. NPN/NPN complement: PHPT610035NK-Q. Features and benefits Current gain matching...
PNP/PNP high power matched double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package. Matched version of PHPT610030PK. NPN/NPN complement: PHPT610035NK. Features and benefits Current gain matching...
PNP/PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4260PANP. NPN/NPN complement: PBSS4260PAN. Features and benefits...
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31PA NPN/PNP complement: PIMC31PA Features and benefits 500 mA output current...
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118 (DFN2020-6) leadless Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32PA NPN/PNP complement: PIMC32PA Features and benefits 500 mA output current...
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/NPN complement: PIMN31PAS-Q NPN/PNP complement: PIMC31PAS-Q Features and benefits...
PNP/PNP Resistor-Equipped double Transistor (RET) in a medium power SOT1118D (DFN2020D-6) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks (SWF). NPN/NPN complement: PIMN32PAS-Q NPN/PNP complement: PIMC32PAS-Q Features and benefits...
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN31 NPN/PNP complement: PIMC31 Features and benefits 500 mA output current capability Built-in...
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32-Q NPN/PNP complement: PIMC32-Q Features and benefits 500 mA output current capability Built-in...
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PIMN32 NPN/PNP complement: PIMC32 Features and benefits 500 mA output current capability Built-in...
PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package. NPN/NPN complement: PEMH20 NPN/PNP complement: PEMD20 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD)plastic package. NPN/NPN complement: PEMH24 NPN/PNP complement: PEMD24 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP Resistor-Equipped Transistor (RET) in a ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD6 NPN/NPN complement: PEMH7 Features and benefits Built-in bias resistors Simplifies circuit...
PNP/PNP Resistor-Equipped Transistors (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PEMD3 NPN/NPN complement: PEMH11 Features and benefits 100 mA output current...
Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications...
Ultra low level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial...

<< Prev Next >>