PNP general-purpose transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V and a continuous collector current of -800 mA, with AEC-Q101 qualification for automotive applications and used in general-purpose switching and amplification.
PNP general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
NPN complements: BCW66F/G/H.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW68HZ |
| Product Name | 45 V, 800 mA PNP general-purpose transistor |
| Package Type | SOT23; SOT23 SOT23 |