Nexperia B.V. Datasheets for Transistors
Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more
| Product Name | Notes |
|---|---|
| Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive... | |
| Automotive qualified N-channel MOSFET using the latest Trench 14 low ohmic split-gate technology, for ultra-low RDSon capability, housed in a LFPAK56 package. This product has been fully designed and... | |
| Automotive qualified N-channel MOSFET using the latest Trench 15 low ohmic enhanced-Trench Bottom Oxide (e-TBO) technology, providing high ruggedness at low RDSon, housed in an LFPAK56 package. This... | |
| Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101... | |
| Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in an enhanced LFPAK56E package. This product has been fully designed and qualified to meet AEC-Q101... | |
| Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance... | |
| Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive... | |
| Dual, logic level N-channel MOSFET in an LFPAK56D package (half-bridge configuration), using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101. An internal connection is made... | |
| Dual, logic level N-channel MOSFET in an LFPAK56D package, using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in repetitive... | |
| Dual, Logic level N-channel MOSFET in an LFPAK56D package, using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive applications... | |
| GANC050-650UTH is a 650 V, 50 mΩ gallium nitride (GaN) FET in a TOLT package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver robust,... | |
| LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in a medium power SOT223 (SC-73) plastic package. Table 1.Product overview Type number - Package Nexperia... | |
| LED driver consisting of a resistor-equipped NPN transistor with two diodes on one chip in an SOT457 (SC-74; TSOP6) plastic package. Table 1.Product overview Type number - Package Nexperia -... | |
| LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in a small SOT23 plastic package. Features and benefits Stabilized output current of 10 mA High... | |
| LED driver consisting of a resistor-equipped PNP transistor with two diodes on one chip in a small SOT23 plastic package. Features and benefits Stabilized output current of 20 mA High... | |
| LED driver consisting of resistor‑equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 50 mA High current... | |
| LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side... | |
| LED driver consisting of resistor-equipped NPN transistor with two diodes on one chip in an SOT457 (SC-74; TSOP6) plastic package. Table 1.Product overview Type number - Package Nexperia - JEITA... | |
| LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 10 mA High current... | |
| LED driver consisting of resistor-equipped PNP transistor with two diodes on one chip in an SOT457 (SC-74) plastic package. Features and benefits Stabilized output current of 20 mA High current... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate... | |
| Logic level N-Channel MOSFET in a compact MLPAK33-WF (SOT8002-3D) package using Trench 9 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. | |
| Logic level N-channel MOSFET in a small MLPAK33‑WF package using Trench12 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance. Features and... | |
| Logic level N-Channel MOSFET in a small MLPAK33-WF (SOT8002-3D) package using Trench 9 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. | |
| Logic level N-Channel MOSFET in a small MLPAK56-WF (SOT8038-2) package, using Trench 9 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and reliability. | |
| Logic level N-channel MOSFET in a SOT404 package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and... | |
| Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. | |
| Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features... | |
| Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in... | |
| Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive... | |
| Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. | |
| Logic level N-channel MOSFET in LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj =... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT8002-3 (MLPAK33) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET... | |
| NEVB-AVC_LVC_AXPUL | |
| NEVB-NID1100UL | |
| NEVB-NID1101UL | |
| NEVB-NID5100UL | |
| NEVB-NPS1000UL | |
| NEVB-NPS1001UL | |
| NEVB-NPS210XUL | |
| NEVB-NPS3005BUL | |
| NEVB-NPS3102AUL | |
| NEVB-NPS3102BUL | |
| NEVB-NPS4053AUL | |
| NEVB-NPS4053UL | |
| NEVB-NPS7601UL | |
| Nexperia product taxonomy // IGBT discretes | |
| NGB15T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. NGB15T65M3DFP is rated to 175 °C with optimized IGBT turn-off... | |
| NGFP15T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. NGFP15T65M3DFP is rated to 175 °C with optimized IGBT turn-off... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32CA Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C-Q Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11 Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11A Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to... | |
| NPN high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: MJPE32C-Q Features and benefits High thermal power dissipation capability High energy... | |
| NPN high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: MJPE32C Features and benefits High thermal power dissipation capability High energy... | |
| NPN high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: MJPE45H11-Q Features and benefits High thermal power dissipation capability High energy... | |
| NPN high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: MJPE45H11 Features and benefits High thermal power dissipation capability High energy... | |
| NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according to AEC-Q101 and... | |
| NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906-Q Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Extended temperature range... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31CA Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C-Q Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11 Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: MJPE31C-Q Features and benefits High thermal power dissipation capability High energy... | |
| PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: MJPE31C Features and benefits High thermal power dissipation capability High energy... | |
| PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: MJPE44H11-Q Features and benefits High thermal power dissipation capability High energy... | |
| PNP high power bipolar transistor in a power SOT1289B (CFP15B) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: MJPE44H11 Features and benefits High thermal power dissipation capability High energy... | |
| PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: MMBTA42-Q Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Qualified according... | |
| PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: MMBTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) AEC-Q101 qualified... | |
| PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904-Q Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO... | |
| PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO... | |
| Single, logic level, N-channel MOSFET in LFPAK33 using Application specific (ASFET) Enhanced SOA technology. This product has been designed and qualified to AEC-Q101 for use in linear mode in airbag... | |
| Single, logic level, N-channel MOSFET in LFPAK56 using Application specific (ASFET) Enhanced SOA technology. This product has been designed and qualified to AEC-Q101 for use in linear mode in airbag... | |
| Standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate AEC... | |
| Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive... | |
| Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. | |
| The GAN039-650NBB is a 650 V, 33 mΩ Gallium Nitride (GaN) FET in a CCPAK1212 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology... | |
| The GAN039-650NTB is a 650 V, 33 mΩ Gallium Nitride (GaN) FET in a CCPAK1212i inverted package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2... | |
| The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology... | |
| The GAN080-650EBE is a general purpose 650 V, 80 mΩ Gallium Nitride (GaN) FET in a DFN 8 mm x 8 mm surface mount package. It is a normally-off e-mode... | |
| The GAN111-650WSB is a 650 V, 97 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology... | |
| The GAN140-650EBE is a general purpose 650 V, 140 mΩ Gallium Nitride (GaN) FET in a DFN 8 mm x 8 mm surface mount package. It is a normally-off e-mode... | |
| The GAN140-650EBE is a general purpose 650 V, 190 mΩ Gallium Nitride (GaN) FET in a DFN 8 mm x 8 mm surface mount package. It is a normally-off e-mode... | |
| The GAN140-650FBE is a general purpose 650 V, 140 mΩ Gallium Nitride (GaN) FET in a DFN 5 mm x 6 mm surface mount package. It is a normally-off e-mode... | |
| The GAN190-650FBE is a general purpose 650 V, 190 mΩ Gallium Nitride (GaN) FET in a DFN 5 mm x 6 mm surface mount package. It is a normally-off e-mode... | |
| The GAN3R2-100CBE is a a general purpose 100 V, 3.2 mΩ Gallium Nitride (GaN) FET in a 15 bump Wafer Level Chip-Scale Package (WLCSP). It is a normally-off e-mode device... | |
| The GAN7R0-150LBE is a general purpose 150 V, 7 mΩ Gallium Nitride (GaN) FET in a Land Grid Array (LGA) package. It is a normally-off e-mode device offering superior performance. | |
| The GANB012-040CBA is a 40 V, 12 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering... | |
| The GANB1R2-040QBA is a 40 V, 1.2 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Very-Thin-Profile Quad Flat No-Lead Package (VQFN) package. It is a normally-off e-mode... | |
| The GANB4R8-040CBA is a 40 V, 4.8 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering... | |
| The GANB8R0-040CBA is a 40 V, 8.0 mΩ bi-directional Gallium Nitride (GaN) High Electron-Mobility-Tr ansistor (HEMT) in a Wafer Level Chip-Scale (WLCSP) package. It is a normally-off e-mode device offering... | |
| The GANC035-650TBH is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TOLL package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC035-650UTH is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TOLT package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC035-650VSH is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247-4 package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC050-650TBH is a 650 V, 50 mΩ gallium nitride (GaN) FET in a TOLL package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC050-650VSH is a 650 V, 50 mΩ gallium nitride (GaN) FET in a TO-247-4 package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC050-650WSH is a 650 V, 50 mΩ gallium nitride (GaN) FET in a TO-247-3 package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC070-650TBH is a 650 V, 70 mΩ gallium nitride (GaN) FET in a TOLL package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC070-650UTH is a 650 V, 70 mΩ gallium nitride (GaN) FET in a TOLT package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANC070-650WSH is a 650 V, 70 mΩ gallium nitride (GaN) FET in a TO-247-3 package. This normally-off device combines high-voltage GaN HEMT and low-voltage silicon MOSFET technologies to deliver... | |
| The GANE011-080CBA is a a general purpose 80 V, 11 mΩ Gallium Nitride (GaN) FET in a Wafer Level Chip-Scale Package (WLCSP). It is a normally-off e-mode device offering superior... | |
| The GANE140-700DBA is a general purpose 700 V, 140 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits... | |
| The GANE190-700BBA is a general purpose 700 V, 190 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits... | |
| The GANE1R8-100QBA is a a general purpose 100 V, 1.8 mΩ Gallium Nitride (GaN) FET in a Very-Thin-Profile Quad Flat No-Lead Package (VQFN) package. It is a normally-off e-mode device... | |
| The GANE240-700BBA is a general purpose 700 V, 240 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits... | |
| The GANE2R7-100CBA is a a general purpose 100 V, 2.7 mΩ Gallium Nitride (GaN) FET in a Wafer Level Chip-Scale Package (WLCSP). It is a normally-off e-mode device offering superior... | |
| The GANE350-650FBA is a general purpose 650 V, 350 mΩ Gallium Nitride (GaN) FET in a DFN 5 mm x 6 mm surface mount package. It is a normally-off e-mode... | |
| The GANE350-700BBA is a general purpose 700 V, 350 mΩ Gallium Nitride (GaN) FET in a DPAK package. It is a normally-off e-mode device offering superior performance. Features and benefits... | |
| The GANE3R9-150QBA is a a general purpose 150 V, 3.9 mΩ Gallium Nitride (GaN) FET in a Very-Thin-Profile Quad Flat No-Lead Package (VQFN) package. It is a normally-off e-mode device... | |
| The GANE7R0-100CBA is a a general purpose 100 V, 7.0 mΩ Gallium Nitride (GaN) FET in a Wafer Level Chip-Scale Package (WLCSP). It is a normally-off e-mode device offering superior... | |
| The NGB30T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGB30T65M3DFP is rated to 175 °C with optimized... | |
| The NGW30T65M3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFP is rated to 175 °C with optimized... | |
| The NGW30T65M3DFQis a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW30T65M3DFQis rated to 175 °C with optimized IGBT turn-off... | |
| The NGW40T65H3DFP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65H3DFP is rated to 175 °C with optimized... | |
| The NGW40T65H3DHP is a robust Insulated-Gate Bipolar Transistor (IGBT) featuring third-generation technology. It combines carrier stored trench-gate and field-stop (FS) structures. The NGW40T65H3DHP is rated to 175 °C with optimized... |
| << Prev | Next >> |