NPN high-voltage transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm. Collector-base and collector-emitter voltage ratings are 300 V, with a maximum collector current of 50 mA. The device is qualified to AEC-Q101 and suitable for automotive applications. DC current gain is minimum 50 at V_CE = 20 V and I_C = 25 mA, with a transition frequency of 60 MHz at V_CE = 10 V and I_C = 10 mA. Power dissipation is limited to 250 mW at T_amb = 25 °C on an FR4 PCB, with a maximum junction temperature of 150 °C.
NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BF821-Q
Features and benefits
Applications
TRANS NPN 300V 0.05A TO-236AB
TRANS NPN 300V 0.05A TO-236AB
TRANS NPN 300V 0.05A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BF820-QR | 1727-BF820-QRTR-ND |
| Product Name | NPN high voltage transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |