NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 45 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The devices are qualified to AEC-Q101 and suitable for automotive applications, with total power dissipation up to 1.35 W when mounted on a PCB with a 6 cm² collector pad. Thermal performance is governed by the base footprint, and junction temperature is rated up to 150 °C.
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP54-QF | 1727-BCP54-QFTR-ND |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |