Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-16,135

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current capability of 2 A. The BCP56-16 variant offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on FR4 PCB. Operating junction temperature ranges from -55 °C to 150 °C. Package dimensions are 6.5 mm × 3.5 mm × 1.8 mm. No automotive qualification or other standards are cited for this part.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current capability of 2 A. The BCP56-16 variant offers a DC current gain (hFE) range of 100 to 250 at VCE = 2 V and IC = 150 mA. Total power dissipation is up to 1.35 W with a 6 cm² collector pad on FR4 PCB. Operating junction temperature ranges from -55 °C to 150 °C. Package dimensions are 6.5 mm × 3.5 mm × 1.8 mm. No automotive qualification or other standards are cited for this part.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-16,135 - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-16,135
80 V, 1 A NPN medium power transistors BCP56-16,135
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Singapore, Singapore
80 V 1 A Bipolar Transistor
276-BCP56-16,135
80 V 1 A Bipolar Transistor 276-BCP56-16,135
80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56-16,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16,135 can be used for catalog matching and distributor lookup.

80 V, 1 A NPN medium power transistor SC-73 4-Pin Product overview: BCP56-16,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP56-16,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-1963-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1963-6-ND
Single Bipolar Transistors 1727-1963-6-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-1963-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1963-2-ND
Single Bipolar Transistors 1727-1963-2-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-1963-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-1963-1-ND
Single Bipolar Transistors 1727-1963-1-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 960mW Surface Mount SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56-16,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56-16,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56-16,135
TRANS NPN 80V 1A SOT223

TRANS NPN 80V 1A SOT223

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6226 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6226
Transistor, Bipolar Rohs Compliant Nexperia 28AK6226
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCP56-16,135 276-BCP56-16,135 1727-1963-6-ND BCP56-16,135 28AK6226
Product Name 80 V, 1 A NPN medium power transistors 80 V 1 A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA TO-3
Unlock Full Specs
to access all available technical data