NPN Darlington transistor in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a continuous collector current of 500 mA and a collector-emitter voltage of 60 V, with a minimum DC current gain of 2000 at 1 mA collector current. Qualified to AEC-Q101 for automotive applications. Package dimensions are 2.9 mm x 1.3 mm x 1 mm. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
NPN Darlington transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
PNP complement: BCV26
Features and benefits
Applications
TRANS NPN DARL 60V 0.5A TO-236AB
TRANS NPN DARL 60V 0.5A TO-236AB
TRANS NPN DARL 60V 0.5A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Darlington Transistors | Transistors |
| Product Number | BCV47-QR | 1727-BCV47-QRTR-ND |
| Product Name | NPN Darlington transistor | Single Bipolar Transistors |
| IC(max) | 500 milliamps | |
| PD | 250 milliwatts | |
| TJ | 150 C (302 F) |