NPN power bipolar transistors in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm x 2.5 mm x 1.5 mm, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A for pulses up to 1 ms. The devices are AEC-Q101 qualified and offer three current gain selections. Power dissipation reaches up to 1100 mW with a 6 cm₂ collector pad on FR4. Applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.
NPN power transistors in a power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEITA
-
JEDEC
BCX56T
SOT89
SC-62
TO-243
BCX53T
BCX56-10T
BCX53-10T
BCX56-16T
BCX53-16T
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 155MHz 500mW Surface Mount SOT-89
TRANS NPN 80V 1A SOT89
TRANS, NPN, 80V, 1A, 150DEG C, 0.5W ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Bipolar Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | BCX56-10TF | 1727-BCX56-10TFDKR-ND | BCX56-10TF | 39AH0269 |
| Product Name | 80 V, 1 A NPN power bipolar transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans, Npn, 80V, 1A, 150Deg C, 0.5W Rohs Compliant Nexperia |
| VCEO | 80 volts | 80 volts | ||
| IC(max) | 1 milliamps | 1000 milliamps | ||
| PD | 500 milliwatts | |||
| TJ | 150 C (302 F) | |||
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | AEC-Q101 | TO-3 |