PNP medium frequency transistor in a SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Rated for a maximum collector-emitter voltage of -40 V and collector current of -25 mA, with a total power dissipation of 250 mW. The device has a junction temperature rating of 150 °C and a thermal resistance from junction to ambient of 500 K/W when mounted on a standard FR4 PCB. It is AEC-Q101 qualified for automotive applications and suitable for medium frequency circuits in thick and thin film technologies.
PNP medium frequency transistor in a SOT23 plastic package.
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 40V 25mA 325MHz 250mW Surface Mount TO-236AB
BF550 - PNP medium frequency transistor TO-236 3-Pin Product overview: BF550,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BF550,215 can be used for catalog matching and distributor lookup.
TRANS, PNP, -40V, 325MHZ, SOT-23-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-40V; Transition Frequency ft:325MHz; Power Dissipation Pd:250mW; DC Collector Current:-25mA; DC Current Gain hFE:50hFE; RF Transistor RoHS Compliant: Yes
TRANS PNP 40V 0.025A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BF550,215 | 1727-5420-2-ND | 276-BF550,215 | 82AC9957 | BF550,215 |
| Product Name | PNP medium frequency transistor | Single Bipolar Transistors | Bipolar Transistor | Trans, Pnp, -40V, 325Mhz, Sot-23-3; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | AEC-Q101 | |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Trans, Pnp, -40V, 325Mhz, Sot-23-3; Transistor Polarity Nexperia |