Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-QX

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56-Q SOT223 SC-73 BCP53-Q BCP56-10-Q BCP53-10-Q BCP56-16-Q BCP53-16-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote Datasheet
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56-Q SOT223 SC-73 BCP53-Q BCP56-10-Q BCP53-10-Q BCP56-16-Q BCP53-16-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-QX
80 V, 1 A NPN medium power transistors BCP56-QX
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56-Q SOT223 SC-73 BCP53-Q BCP56-10-Q BCP53-10-Q BCP56-16-Q BCP53-16-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers Battery-driven devices

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP comlement

Nexperia

-

JEDEC

-

BCP56-Q

SOT223

SC-73

BCP53-Q

BCP56-10-Q

BCP53-10-Q

BCP56-16-Q

BCP53-16-Q

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
  • Battery-driven devices
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-QXDKR-ND
Single Bipolar Transistors 1727-BCP56-QXDKR-ND
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-QXTR-ND
Single Bipolar Transistors 1727-BCP56-QXTR-ND
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 650mW Surface Mount SOT-223

Bipolar (BJT) Transistor NPN 80V 1A 180MHz 650mW Surface Mount SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-QXCT-ND
Single Bipolar Transistors 1727-BCP56-QXCT-ND
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP56-QX 1727-BCP56-QXDKR-ND
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
NPN general purpose transistor - 2PD1820AS,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
8 suppliers
Single Bipolar Transistors - 1727-BC806-16W-QFDKR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
View Details