PNP medium power transistors in a SOT89 (SC-62) surface-mounted plastic package, measuring 4.5 mm by 2.5 mm by 1.5 mm, with an exposed heatsink for improved thermal conductivity. The BCX53-10 variant has a DC current gain (hFE) range of 63 to 160 at VCE = -2 V and IC = -150 mA. It has a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. Total power dissipation is up to 0.95 W when mounted on a PCB with a 1 cm² collector pad. The device is AEC-Q101 qualified.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-89
TRANS PNP 80V 1A SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89
80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX53-10,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53-10,135 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1A SOT89
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX53-10,135 | 1727-BCX53-10,135DKR-ND | 276-BCX53-10,135 | BCX53-10,135 | 28AK6278 |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | 80 V 1 A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | AEC-Q100 | TO-3 |