Nexperia B.V. NPN Darlington transistor BCV49,135

Description
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48 Features and benefits High current (max. 500 mA) Low voltage (max. 60 V) High DC current gain (min. 10000) Applications Preamplifier input applications
Request a Quote
Description
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48 Features and benefits High current (max. 500 mA) Low voltage (max. 60 V) High DC current gain (min. 10000) Applications Preamplifier input applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 60 V, and DC current gain of at least 2000 at I_C = 1 mA. Peak collector current is 1 A, and total power dissipation is 1.3 W. Thermal resistance from junction to ambient is 96 K/W when mounted on a 1 cm² PCB pad. Junction and storage temperature range is -65 °C to 150 °C. Marked as EG. PNP complement is BCV48. Designed for preamplifier input applications. Not automotive qualified.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, with a maximum collector current of 500 mA, collector-emitter voltage of 60 V, and DC current gain of at least 2000 at I_C = 1 mA. Peak collector current is 1 A, and total power dissipation is 1.3 W. Thermal resistance from junction to ambient is 96 K/W when mounted on a 1 cm² PCB pad. Junction and storage temperature range is -65 °C to 150 °C. Marked as EG. PNP complement is BCV48. Designed for preamplifier input applications. Not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
NPN Darlington transistor - BCV49,135 - Nexperia B.V.
Nijmegen, Netherlands
NPN Darlington transistor
BCV49,135
NPN Darlington transistor BCV49,135
NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: BCV48 Features and benefits High current (max. 500 mA) Low voltage (max. 60 V) High DC current gain (min. 10000) Applications Preamplifier input applications

NPN small-signal Darlington transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.

PNP complement: BCV48

Features and benefits

  • High current (max. 500 mA)
  • Low voltage (max. 60 V)
  • High DC current gain (min. 10000)

Applications

  • Preamplifier input applications
Supplier's Site Datasheet
Singapore, Singapore
60V 0.5A SOT89 Bipolar Transistor
276-BCV49,135
60V 0.5A SOT89 Bipolar Transistor 276-BCV49,135
TRANS NPN DARL 60V 0.5A SOT89 Product overview: BCV49,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49,135 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 60V 0.5A SOT89 Product overview: BCV49,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV49,135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCV49,135TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV49,135TR-ND
Single Bipolar Transistors 1727-BCV49,135TR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCV49,135CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV49,135CT-ND
Single Bipolar Transistors 1727-BCV49,135CT-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCV49,135DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV49,135DKR-ND
Single Bipolar Transistors 1727-BCV49,135DKR-ND
Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 220MHz 1.3W Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV49,135 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV49,135
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV49,135
TRANS NPN DARL 60V 0.5A SOT89

TRANS NPN DARL 60V 0.5A SOT89

Supplier's Site
TRANS NPN DARL 60V 0.5A SOT89 - 554-BCV49,135 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 60V 0.5A SOT89
554-BCV49,135
TRANS NPN DARL 60V 0.5A SOT89 554-BCV49,135
TRANS NPN DARL 60V 0.5A SOT89

TRANS NPN DARL 60V 0.5A SOT89

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 28AK6247 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
28AK6247
Transistor, Bipolar Rohs Compliant Nexperia 28AK6247
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Darlington Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCV49,135 276-BCV49,135 1727-BCV49,135TR-ND BCV49,135 554-BCV49,135 28AK6247
Product Name NPN Darlington transistor 60V 0.5A SOT89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN DARL 60V 0.5A SOT89 Transistor, Bipolar Rohs Compliant Nexperia
IC(max) 500 milliamps 500 milliamps 500 milliamps
PD 1.3 milliwatts 1.3 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type SOT89; SOT89 SOT89 Tape & Reel (TR) SOT89; TO-243AA AEC-Q101 TO-3
Polarity NPN NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Bipolar Transistors - 4845059 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
 - BC846W/1X - Rochester Electronics
Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT-323-3
Packing Method Tape Reel; Tape & Reel
View Details