NPN/NPN matched double transistor in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor has a collector-emitter voltage rating of 45 V and a collector current rating of 100 mA.DC current gain ranges from 200 to 450 at 5 V and 2 mA. Current gain matching between transistors is 0.9 to 1, and base-emitter voltage matching is within 2 mV. Maximum total power dissipation is 300 mW for the device. Operating junction temperature ranges from -65 °C to 150 °C. Reflow soldering is the only recommended method. The device meets IEC 60134 for limiting values and is not automotive qualified.
NPN/NPN matched double transistor in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. The transistors are fully isolated internally.
PNP/PNP complement: BMC857BV
Matched version of: BC847BV
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022641-BCM847BV,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 NPN (Dual) Matched Pair
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-666
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors SOT 6-Pin Product overview: BCM847BV,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-BCM847BV,115 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount SOT-666
Bipolar (BJT) Transistor Array 2 NPN (Dual) Matched Pair 45V 100mA 250MHz 300mW Surface Mount SOT-666
TRANS 2NPN 45V 0.1A SOT666
BIPOLAR ARRAY, DUAL NPN, 45V/0.1A/SOT666 ROHS COMPLIANT: YES
BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors
TRANS 2NPN 45V 0.1A SOT666
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCM847BV,115 | 1022641-BCM847BV,115 | 277-BCM847BV,115 | 1727-5457-1-ND | BCM847BV,115 | 23AJ5950 | 554-BCM847BV,115 | BCM847BV,115 |
| Product Name | NPN/NPN matched double transistor | TRANSISTORS - Transistors (BJT) - Arrays - BCM847BV,115 | Bipolar Transistor | Bipolar Transistor Arrays | Bipolar Transistor Arrays | Bipolar Array, Dual Npn, 45V/0.1A/sot666 Rohs Compliant Nexperia | BCM847BV; BCM847BS; BCM847DS - NPN/NPN matched double transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT3; SOT-666 | SOT-563, SOT-666 | SOT-563, SOT-666 | TO-3 | SOT-666 | ||
| Polarity | NPN; 2 NPN (Dual) Matched Pair | NPN | 2 NPN (Dual) Matched Pair; NPN | NPN | NPN; NPN | |||
| IC(max) | 100 milliamps | 100 milliamps | ||||||
| VCEO | 45 volts | 45 volts |