NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm. Collector-emitter voltage is rated up to 45 V, collector current up to 100 mA, and total power dissipation up to 250 mW. DC current gain ranges from 120 to 220 at 5 V and 2 mA. Qualified according to AEC-Q101 for automotive applications. Junction temperature ranges from -65 °C to 150 °C.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
TRANS NPN 45V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BCX70G-QR | 1727-BCX70G-QRTR-ND |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 250 milliwatts |