Nexperia B.V. PNP Darlington transistor BCV26,235

Description
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain AEC-Q101 qualified Applications For general AF applications and where high amplification is required
Request a Quote
Description
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain AEC-Q101 qualified Applications For general AF applications and where high amplification is required
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. It has a collector current rating of -500 mA, a peak collector current of -800 mA, a collector-emitter voltage of -30 V, and a total power dissipation of 250 mW at 25 °C. The device offers a DC current gain of at least 20,000 at -5 V and -100 mA, and is AEC-Q101 qualified. Thermal resistance from junction to ambient is 500 K/W.

Datasheet Summary
Powered by GS/AI

PNP Darlington transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. It has a collector current rating of -500 mA, a peak collector current of -800 mA, a collector-emitter voltage of -30 V, and a total power dissipation of 250 mW at 25 °C. The device offers a DC current gain of at least 20,000 at -5 V and -100 mA, and is AEC-Q101 qualified. Thermal resistance from junction to ambient is 500 K/W.

Suppliers

Company
Product
Description
Supplier Links
PNP Darlington transistor - BCV26,235 - Nexperia B.V.
Nijmegen, Netherlands
PNP Darlington transistor
BCV26,235
PNP Darlington transistor BCV26,235
PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: BCV47 Features and benefits High current High current gain AEC-Q101 qualified Applications For general AF applications and where high amplification is required

PNP Darlington transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

NPN complement: BCV47

Features and benefits

  • High current
  • High current gain
  • AEC-Q101 qualified

Applications

  • For general AF applications and where high amplification is required
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCV26,235TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCV26,235TR-ND
Single Bipolar Transistors 1727-BCV26,235TR-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 220MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Transistor Rohs Compliant Nexperia - 28AK6244 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Rohs Compliant Nexperia
28AK6244
Transistor Rohs Compliant Nexperia 28AK6244
TRANSISTOR ROHS COMPLIANT: YES

TRANSISTOR ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV26,235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV26,235
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV26,235
TRANS PNP DARL 30V 0.5A TO236AB

TRANS PNP DARL 30V 0.5A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Transistors Transistors Bipolar RF Transistors
Product Number BCV26,235 1727-BCV26,235TR-ND 28AK6244 BCV26,235
Product Name PNP Darlington transistor Single Bipolar Transistors Transistor Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) -500 milliamps 500 milliamps
PD 250 milliwatts
TJ 150 C (302 F)
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-236AB
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-25W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC817-40/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers