Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56T-QX

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP56T-Q SOT223 SC-73 BCP53T-Q BCP56-10T-Q BCP53-10T-Q BCP56-16T-Q BCP53-16T-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP56T-Q SOT223 SC-73 BCP53T-Q BCP56-10T-Q BCP53-10T-Q BCP56-16T-Q BCP53-16T-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A and power dissipation up to 1.8 W under optimized PCB conditions. Qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A and power dissipation up to 1.8 W under optimized PCB conditions. Qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56T-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56T-QX
80 V, 1 A NPN medium power transistors BCP56T-QX
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN comlement Nexperia - JEDEC - BCP56T-Q SOT223 SC-73 BCP53T-Q BCP56-10T-Q BCP53-10T-Q BCP56-16T-Q BCP53-16T-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers High-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN comlement

Nexperia

-

JEDEC

-

BCP56T-Q

SOT223

SC-73

BCP53T-Q

BCP56-10T-Q

BCP53-10T-Q

BCP56-16T-Q

BCP53-16T-Q

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • High-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56T-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56T-QXTR-ND
Single Bipolar Transistors 1727-BCP56T-QXTR-ND
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56T-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56T-QXDKR-ND
Single Bipolar Transistors 1727-BCP56T-QXDKR-ND
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56T-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56T-QXCT-ND
Single Bipolar Transistors 1727-BCP56T-QXCT-ND
TRANS NPN 80V 1A SOT-223

TRANS NPN 80V 1A SOT-223

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCP56T-QX - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCP56T-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCP56T-QX
BCP56T-Q/SOT223/SC-7 3

BCP56T-Q/SOT223/SC-73

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BCP56T-QX 1727-BCP56T-QXTR-ND BCP56T-QX
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA SOT223; SOT-223
Polarity NPN
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data