Nexperia B.V. NPN general-purpose double transistors BCV61A,215

Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Description
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector current of 100 mA, collector-emitter voltage of 30 V, and total power dissipation of 250 mW at 25 °C. Matched pairs suited for temperature-independent working points and current mirrors.

Datasheet Summary
Powered by GS/AI

NPN general-purpose double transistors in a small SOT143B surface-mounted plastic package, with a maximum collector current of 100 mA, collector-emitter voltage of 30 V, and total power dissipation of 250 mW at 25 °C. Matched pairs suited for temperature-independent working points and current mirrors.

Suppliers

Company
Product
Description
Supplier Links
NPN general-purpose double transistors - BCV61A,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general-purpose double transistors
BCV61A,215
NPN general-purpose double transistors BCV61A,215
NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Matched pairs AEC-Q101 qualified Applications Applications with working point independent of temperature Current mirrors

NPN general-purpose double transistors in a small SOT143B Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Matched pairs
  • AEC-Q101 qualified

Applications

  • Applications with working point independent of temperature
  • Current mirrors
Supplier's Site Datasheet
TRANSISTORS - Transistors - Special Purpose - BCV61A,215 - 913125-BCV61A,215 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - Special Purpose - BCV61A,215
913125-BCV61A,215
TRANSISTORS - Transistors - Special Purpose - BCV61A,215 913125-BCV61A,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913125-BCV61A,215 Features: Transistor Current Mirror 2 NPN (Dual) Current Mirror 30V 100mA Surface Mount SOT-143B Package: Reel - TR Package: TO-253-4, TO-253AA Mounting: Surface Mount Family Name: BCV61 Categories: Discrete Semiconductor Products Case / Package: SOT-143B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCV61A T/R-ND, BCV61A215, BCV61A,215-ND, BCV61A T/R, 568-6114-6, 568-6114-2, 568-6114-6-ND, 568-6114-1, 1727-4897-1, 1727-4897-2, 933792100215, 568-6114-2-ND, 568-6114-1-ND, 1727-4897-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913125-BCV61A,215
Features: Transistor Current Mirror 2 NPN (Dual) Current Mirror 30V 100mA Surface Mount SOT-143B
Package: Reel - TR
Package: TO-253-4, TO-253AA
Mounting: Surface Mount
Family Name: BCV61
Categories: Discrete Semiconductor Products
Case / Package: SOT-143B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCV61A T/R-ND, BCV61A215, BCV61A,215-ND, BCV61A T/R, 568-6114-6, 568-6114-2, 568-6114-6-ND, 568-6114-1, 1727-4897-1, 1727-4897-2, 933792100215, 568-6114-2-ND, 568-6114-1-ND, 1727-4897-6

Buy Now Datasheet
In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B - 554-BCV61A,215 - Utmel Electronic Limited
Hong Kong, China
In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B
554-BCV61A,215
In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B 554-BCV61A,215
In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B

In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B

Supplier's Site
Discrete Semiconductor Products - Transistors - Special Purpose - BCV61A,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Special Purpose
BCV61A,215
Discrete Semiconductor Products - Transistors - Special Purpose BCV61A,215
TRANS NPN 30V 100MA DUAL SOT143B

TRANS NPN 30V 100MA DUAL SOT143B

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia - 34R2974 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia
34R2974
Bipolar (Bjt) Single Transistor, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia 34R2974
Bipolar (BJT) Single Transistor, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 110 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 30 V, 100 MHz, 250 mW, 100 mA, 110 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number BCV61A,215 913125-BCV61A,215 554-BCV61A,215 BCV61A,215 34R2974
Product Name NPN general-purpose double transistors TRANSISTORS - Transistors - Special Purpose - BCV61A,215 In a Pack of 20, Nexperia BCV61A, 215 Dual NPN Transistor, 100 mA, 30 V, 4-Pin SOT-143B Discrete Semiconductor Products - Transistors - Special Purpose Bipolar (Bjt) Single Transistor, Npn, 30 V, 100 Mhz, 250 Mw, 100 Ma, 110 Rohs Compliant Nexperia
Package Type SOT143; SOT143B SOT143B SOT3; SOT-143B SOT143; SOT-143B TO-3
Unlock Full Specs
to access all available technical data