PNP medium power transistor in a SOT223 (SC-73) surface-mounted plastic package measuring 6.5 mm x 3.5 mm x 1.65 mm, with a collector-emitter voltage rating of -80 V, a collector current rating of -1 A, and a peak collector current of -2 A. It is qualified to AEC-Q101 for automotive applications and offers a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA. The device supports power dissipation up to 1.35 W with a 6 cm² collector pad and meets RoHS standards.
PNP medium power transistors in a SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
TRANS PNP 80V 1A SOT-223
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | BCP53-16-QF | 1727-BCP53-16-QFTR-ND |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA |