PNP medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for a collector-emitter voltage of -45 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device is AEC-Q101 qualified and supports power dissipation up to 1.8 W on a 4-layer copper PCB with a 1 cm² collector pad. Current gain selections of 63-160 or 100-250 are available across the series. Applications include linear voltage regulators, MOSFET drivers, high-side switches, power management, and amplifiers.
PNP medium power transistors in a medium power SOT223 (SC73) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BCP51T
SOT223
SC-73
BCP54T
BCP51-10T
BCP54-10T
BCP51-16T
BCP54-16T
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BCP51TX |
| Product Name | 45 V, 1 A PNP medium power transistors |
| Package Type | SOT223; SOT223 SOT223 |