Nexperia B.V. Datasheets for Disconnect Switches

Disconnect switches rapidly disconnect circuits from power supplies in the event of an emergency.
Disconnect Switches: Learn more

Product Name Notes
NPS1000 is a low voltage, single-channel load switch with a low RDS,ON (11 mΩ) to minimize IR drop and power loss. It supports up to 0.6 A RMS current...
NPS1001 is a low voltage, single-channel load switch with a low RDS,ON (12 mΩ) to minimize IR drop and power loss. It supports up to 0.6 A RMS current...
The NPS4001 is a 5.5 V, 55 mΩ load switch suitable for applications up to 2 A. The NPS4001 switch limits the output current to a constant current by using...
The NPS4053 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053 switch limits the output current to a...
The NPS4053-Q100 is a 5.5 V, 55 mΩ load switch with precision adjustable current limit from 110 mA to 2.5 A. The NPS4053-Q100 switch limits the output current to a...
The NPS4069 is a 5.5 V, 55 mΩ load switch suitable for applications up to 1.5 A. The NPS4069 switch limits the output current to a constant current by using...