Nexperia B.V. Transistor Polarity Nexperia BCM857BS 115.

Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Description
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Nexperia - 15AC2187 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Nexperia
15AC2187
Transistor Polarity Nexperia 15AC2187
Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:-45V; DC Collector Current:-100mA; Power Dissipation Pd:200mW; DC Current Gain hFE:290hFE; No. of Pins:6Pins; Transistor Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC2187
Product Name Transistor Polarity Nexperia
Transistor Type Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

CSD17577Q5A CSD17577Q5A - CSD17577Q5A - Texas Instruments
Specs
Transistor Type MOSFET
Package Type SON5x6
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002BKM,315 - 1004053-2N7002BKM,315 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type SOT3; DFN1006-3
View Details
5 suppliers
600V IGBT Transistor - 279-AIKW30N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Transistor Type IGBT
Package Type Tube
View Details
7 suppliers
IGBT - 116291693 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details