Nexperia B.V. 80 V, 1 A NPN medium power transistors BCX56-16-QX

Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT89 (SC-62) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It has a DC current gain range of 100 to 250 at V_CE = 2 V and I_C = 150 mA, and is qualified to AEC-Q101 for automotive applications. The package dimensions are 4.5 mm x 2.5 mm x 1.5 mm with a 1.5 mm lead pitch.

Datasheet Summary
Powered by GS/AI

NPN medium power transistor in a SOT89 (SC-62) surface-mounted plastic package, rated for 80 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. It has a DC current gain range of 100 to 250 at V_CE = 2 V and I_C = 150 mA, and is qualified to AEC-Q101 for automotive applications. The package dimensions are 4.5 mm x 2.5 mm x 1.5 mm with a 1.5 mm lead pitch.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCX56-16-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCX56-16-QX
80 V, 1 A NPN medium power transistors BCX56-16-QX
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Battery-driven devices Power management Amplifiers

NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Battery-driven devices
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Singapore, Singapore
SOT89 Bipolar Transistor
276-BCX56-16-QX
SOT89 Bipolar Transistor 276-BCX56-16-QX
BCX56-16-Q/SOT89/MPT 3 Product overview: BCX56-16-QX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-16-QX can be used for catalog matching and distributor lookup.

BCX56-16-Q/SOT89/MPT3 Product overview: BCX56-16-QX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56-16-QX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCX56-16-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56-16-QXTR-ND
Single Bipolar Transistors 1727-BCX56-16-QXTR-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX56-16-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56-16-QXCT-ND
Single Bipolar Transistors 1727-BCX56-16-QXCT-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCX56-16-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCX56-16-QXDKR-ND
Single Bipolar Transistors 1727-BCX56-16-QXDKR-ND
TRANS NPN 80V 1A SOT-89

TRANS NPN 80V 1A SOT-89

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX56-16-QX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX56-16-QX
BCX56-16-Q/SOT89/MPT 3

BCX56-16-Q/SOT89/MPT3

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCX56-16-QX 276-BCX56-16-QX 1727-BCX56-16-QXTR-ND BCX56-16-QX
Product Name 80 V, 1 A NPN medium power transistors SOT89 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT89; SOT89 SOT89 Tape & Reel (TR) SOT89; TO-243AA SOT89; SOT-89
Polarity NPN NPN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data