BCX53-16 is a PNP medium power transistor in a SOT89 (SC-62) surface-mounted plastic package measuring 4.5 mm × 2.5 mm × 1.5 mm, designed for applications such as linear voltage regulators, high-side switches, and power management. It features an exposed heatsink for improved thermal performance, a collector-emitter voltage rating of -80 V, a continuous collector current of -1 A, and a peak collector current of -2 A. The device has a DC current gain (hFE) range of 100 to 250 at VCE = -2 V and IC = -150 mA, and is AEC-Q101 qualified. Maximum power dissipation is 1.35 W with a 6 cm² collector pad. The package has a 1.5 mm lead pitch and meets IEC 60134 absolute maximum ratings.
PNP medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PNP 80V 1A SOT-89
Bipolar (BJT) Transistor PNP 80V 1A 145MHz 1.3W Surface Mount SOT-89
TRANS PNP 80V 1A SOT-89
80 V, 1 A PNP medium power transistor SOT-89 3-Pin Product overview: BCX53-16,146 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX53-16,146 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 1A SOT89
Bipolar (BJT) Single Transistor, PNP, -80 V, 145 MHz, 500 mW, -1 A, 100 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, PNP, -80 V, 145 MHz, 500 mW, -1 A, 100 RoHS Compliant: Yes
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX53-16,146 | 1727-BCX53-16,146CT-ND | 276-BCX53-16,146 | BCX53-16,146 | 97W1857 |
| Product Name | 80 V, 1 A PNP medium power transistors | Single Bipolar Transistors | 80 V 1 A SOT-89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Pnp, -80 V, 145 Mhz, 500 Mw, -1 A, 100 Rohs Compliant Nexperia |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | AEC-Q100 | TO-3 | |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive |