Nexperia B.V. 80 V, 1 A NPN medium power transistors BCP56-10H-QX

Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56H-Q SOT223 SC-73 BCP53H-Q BCP56-10H-Q BCP53-10H-Q BCP56H-16H-Q BCP53-16H-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Description
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56H-Q SOT223 SC-73 BCP53H-Q BCP56-10H-Q BCP53-10H-Q BCP56H-16H-Q BCP53-16H-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an SOT223 (SC-73) surface-mounted package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. Current gain is grouped into three selections, with the BCP56-10H-Q variant offering a DC current gain range of 63 to 160 at V_CE = 2 V and I_C = 150 mA. Power dissipation capability is up to 2.2 W under optimized PCB mounting conditions. Applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.

Datasheet Summary
Powered by GS/AI

NPN medium power transistors in an SOT223 (SC-73) surface-mounted package, rated for a collector-emitter voltage of 80 V and a continuous collector current of 1 A, with a peak collector current of 2 A. The device supports junction temperatures up to 175 °C and is qualified to AEC-Q101 for automotive applications. Current gain is grouped into three selections, with the BCP56-10H-Q variant offering a DC current gain range of 63 to 160 at V_CE = 2 V and I_C = 150 mA. Power dissipation capability is up to 2.2 W under optimized PCB mounting conditions. Applications include linear voltage regulators, MOSFET drivers, low-side switches, power management, and amplifiers.

Suppliers

Company
Product
Description
Supplier Links
80 V, 1 A NPN medium power transistors - BCP56-10H-QX - Nexperia B.V.
Nijmegen, Netherlands
80 V, 1 A NPN medium power transistors
BCP56-10H-QX
80 V, 1 A NPN medium power transistors BCP56-10H-QX
NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - PNP comlement Nexperia - JEDEC - BCP56H-Q SOT223 SC-73 BCP53H-Q BCP56-10H-Q BCP53-10H-Q BCP56H-16H-Q BCP53-16H-Q Features and benefits High collector current capability IC and ICM Three current gain selections High power dissipation capability High-temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Linear voltage regulators MOSFET drivers Low-side switches Power management Amplifiers

NPN medium power transistors in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

PNP comlement

Nexperia

-

JEDEC

-

BCP56H-Q

SOT223

SC-73

BCP53H-Q

BCP56-10H-Q

BCP53-10H-Q

BCP56H-16H-Q

BCP53-16H-Q

Features and benefits

  • High collector current capability IC and ICM
  • Three current gain selections
  • High power dissipation capability
  • High-temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Linear voltage regulators
  • MOSFET drivers
  • Low-side switches
  • Power management
  • Amplifiers
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BCP56-10H-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10H-QXTR-ND
Single Bipolar Transistors 1727-BCP56-10H-QXTR-ND
BCP56-10H-Q/SOT223/S C-73

BCP56-10H-Q/SOT223/SC-73

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-10H-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10H-QXDKR-ND
Single Bipolar Transistors 1727-BCP56-10H-QXDKR-ND
BCP56-10H-Q/SOT223/S C-73

BCP56-10H-Q/SOT223/SC-73

Buy Now Datasheet
Single Bipolar Transistors - 1727-BCP56-10H-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BCP56-10H-QXCT-ND
Single Bipolar Transistors 1727-BCP56-10H-QXCT-ND
BCP56-10H-Q/SOT223/S C-73

BCP56-10H-Q/SOT223/SC-73

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number BCP56-10H-QX 1727-BCP56-10H-QXTR-ND
Product Name 80 V, 1 A NPN medium power transistors Single Bipolar Transistors
Package Type SOT223; SOT223 SOT223 SOT223; TO-261-4, TO-261AA
Unlock Full Specs
to access all available technical data

Similar Products

PNP general purpose transistor - 2PB1219AS-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16WX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
50 V, 100 mA NPN general-purpose transistors - 2PC4617QMB,315 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT883B SOT883B
View Details
3 suppliers