NPN medium power transistors with an 80 V collector-emitter voltage and 1 A continuous collector current, housed in a SOT89 (SC-62) surface-mount package measuring 4.5 mm x 2.5 mm x 1.5 mm. The device supports peak collector current of 2 A and has a maximum power dissipation of 0.5 W on a standard PCB footprint, rising to 1.35 W with a 6 cm² collector pad. Current gain (hFE) ranges from 63 to 250 depending on variant. Thermal resistance from junction to ambient is 250 K/W in free air. Rated for junction temperatures up to 150 °C and ambient temperatures from -55 °C to 150 °C. Meets IEC 60134 absolute maximum rating standards.
NPN medium power transistors in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 806692-BCX56,115
Packaging: Reel
Mounting Style: SMD
Power - Max: 1.25W
Transistor Type: NPN
Frequency - Transition: 180MHz
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C
Manufacturer Package: TO-243AA
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 50mA, 500mA
Part Number Series: BCX56
DC Current Gain (hFE) (Min) at Ic, Vce: 63 at 150mA, 2V
80 V, 1 A NPN medium power transistor SOT-89 3-Pin Product overview: BCX56,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80 V, 1 A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 80 V, 1 A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56,115 can be used for catalog matching and distributor lookup.
Power Bipolar Transistor, 1A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.25W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.25W Surface Mount SOT-89
Bipolar (BJT) Transistor NPN 80V 1A 180MHz 1.25W Surface Mount SOT-89
Bipolar (BJT) Single Transistor, NPN, 80 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 80 V, 180 MHz, 500 mW, 1 A, 63 RoHS Compliant: Yes
TRANS NPN 80V 1A SOT89
80V 1.25W 63@150mA,2V 1A NPN SOT-89-3 Bipolar Transistors - BJT ROHS
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Power MOSFET | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX56,115 | 806692-BCX56,115 | 276-BCX56,115 | BCX56,115 | 1727-BCX56,115DKR-ND | 93T1437 | BCX56,115 | BCX56,115 | BCX56,115 |
| Product Name | 80 V, 1 A NPN medium power transistors | TRANSISTORS - Transistors (BJT) - Single - BCX56,115 | 80 V 1 A SOT-89 Bipolar Transistor | Single Bipolar Transistors | Bipolar (Bjt) Single Transistor, Npn, 80 V, 180 Mhz, 500 Mw, 1 A, 63 Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Package Type | SOT89; SOT89 SOT89 | SOT3; SOT89 | SOT89 | SOT89; TO-243AA | TO-3 | SOT89 | SOT89; TO-243AA | ||
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | ||||
| TJ | -65 C (-85 F) | 150 C (302 F) | |||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps |