NPN medium power transistors in a SOT223 (SC-73) surface-mounted plastic package, rated for 45 V collector-emitter voltage and 1 A continuous collector current, with a peak collector current of 2 A. The BCP54-16-Q variant provides a DC current gain range of 100 to 250 at V_CE = 2 V and I_C = 150 mA. The device is qualified to AEC-Q101 for automotive applications and supports power dissipation up to 1.35 W with a 6 cm² collector pad. Thermal resistance from junction to ambient is 93 K/W under the same mounting condition. Maximum junction temperature is 150 °C.
NPN medium power transistors in a SOT223 (SC-73) flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
TRANS NPN 45V 1A SOT-223
BCP54-16-Q/SOT223/SC
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCP54-16-QX | 1727-BCP54-16-QXTR-ND | 276-BCP54-16-QX |
| Product Name | 45 V, 1 A NPN medium power transistors | Single Bipolar Transistors | Bipolar Transistor |
| Package Type | SOT223; SOT223 SOT223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) |
| Polarity | NPN | NPN | |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps |